Molex Ffc/fpc Connector, Receptacle 11Pos 1Row; Pitch Spacing Molex 39-53-2114

Description
FFC/FPC CONNECTOR, RECEPTACLE 11POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:11Contacts; Gender:Receptacle; Product Range:5597 Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE 11POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:11Contacts; Gender:Receptacle; Product Range:5597 Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle 11Pos 1Row; Pitch Spacing Molex - 58J8683 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 11Pos 1Row; Pitch Spacing Molex
58J8683
Ffc/fpc Connector, Receptacle 11Pos 1Row; Pitch Spacing Molex 58J8683
FFC/FPC CONNECTOR, RECEPTACLE 11POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:11Contacts; Gender:Receptacle; Product Range:5597 Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 11POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:11Contacts; Gender:Receptacle; Product Range:5597 Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Flex Cable Connector,pcb Mount,11 Contacts,number Of Contact Rows Molex - 92M0408 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,11 Contacts,number Of Contact Rows Molex
92M0408
Flex Cable Connector,pcb Mount,11 Contacts,number Of Contact Rows Molex 92M0408
Flex Cable Connector,PCB Mount,11 Contacts,Number Of Contact Rows:1,PC TAIL Terminal,LOCKING

Flex Cable Connector,PCB Mount,11 Contacts,Number Of Contact Rows:1,PC TAIL Terminal,LOCKING

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 58J8683 92M0408
Product Name Ffc/fpc Connector, Receptacle 11Pos 1Row; Pitch Spacing Molex Flex Cable Connector,pcb Mount,11 Contacts,number Of Contact Rows Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details