Card Edge Connector, 10 Contact(s), 1 Row(s), Female, Straight, 0.049 inch Pitch, Solder Terminal, Locking, LEAD FREE Product overview: 39-53-2105 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-39-53-2105 can be used for catalog matching and distributor lookup.
Molex 39-53-2105 FPC Connector
Molex 39-53-2105 FPC Connector
Molex 39-53-2105 FPC Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039299-39-53-2105
Number of Positions: 10
Pitch: 1.25 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 200 V
Current Rating: 1 A
Number of Contacts: 10
Gender: Receptacle
Length: 18.25 mm
Housing Material: PBT
Number of Circuits: 10
Orientation: Vertical, Right Angle
Contact Plating: Tin
Contact Resistance: 20 mΩ
Height: 9.8 mm
Number of Poles: 10
Number of Pins: 10
Width: 5 mm
Categories: FFC,FPC(FlatFlexible
Insulation Resistance: 500 MΩ
Alternative Parts (Cross-Reference): 1-215079-2; 1-215079-0; SLW10S-1C7LF; 1-215460-0; 1-338068-0; HLW8R-2C7LF; 52030-0929; 22-04-1041; 22-04-1021; 22-03-5045; 171825-4; 1734366-1; 171825-50039532105; 039532105; 39532105; 5597-10CPB7F;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (DC): 200 V
REACH SVHC: Unknown
Lead Pitch: 1.25 mm
Flammability Rating: UL94 V-0
Stackable: No
Connector
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:10Contacts;
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-39-53-2105 | 5427056 | 5427056P | 1039299-39-53-2105 | 39-53-2105 | 58J8681 |
| Product Name | Electronic Connector | FPC Connectors | FPC Connectors | FFC, FPC (FlatFlexible) Connectors - 39-53-2105 | Connector, Ffc/fpc, 10Pos, 1Row, 1.25Mm; Pitch Spacing Molex | |
| Termination | Through Hole | Zif vertical contact | Through Hole | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts | 200 volts | |||
| Current Rating | 1.0 amps | 1.0 amps |