Molex FPC Connectors 39-53-2085

Description
8 way straight ZIF FFC connector,1.25mm
Request a Quote Datasheet
Description
8 way straight ZIF FFC connector,1.25mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 372459P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
372459P
FPC Connectors 372459P
8 way straight ZIF FFC connector,1.25mm

8 way straight ZIF FFC connector,1.25mm

Supplier's Site
FPC Connectors - 1619463 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1619463
FPC Connectors 1619463
Molex 39-53-2085 FPC Connector

Molex 39-53-2085 FPC Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ffc/fpc Connector, Receptacle, 8Pos 1Row; Pitch Spacing Molex - 58J8676 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 8Pos 1Row; Pitch Spacing Molex
58J8676
Ffc/fpc Connector, Receptacle, 8Pos 1Row; Pitch Spacing Molex 58J8676
FFC/FPC CONNECTOR, RECEPTACLE, 8POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 8POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

Supplier's Site
Ffc / Fpc Board Connector, Zif, Through Hole, Receptacle, 8, 1.25 Mm Rohs Compliant Molex - 98K9029 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Zif, Through Hole, Receptacle, 8, 1.25 Mm Rohs Compliant Molex
98K9029
Ffc / Fpc Board Connector, Zif, Through Hole, Receptacle, 8, 1.25 Mm Rohs Compliant Molex 98K9029
FFC / FPC Board Connector, ZIF, Through Hole, Receptacle, 8, 1.25 mm RoHS Compliant: Yes

FFC / FPC Board Connector, ZIF, Through Hole, Receptacle, 8, 1.25 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 372459P 1619463 39-53-2085 58J8676 98K9029
Product Name FPC Connectors FPC Connectors Ffc/fpc Connector, Receptacle, 8Pos 1Row; Pitch Spacing Molex Ffc / Fpc Board Connector, Zif, Through Hole, Receptacle, 8, 1.25 Mm Rohs Compliant Molex
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal - 190838-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details