Molex Ffc / Fpc Board Connector, Zif, Through Hole, Receptacle, 6, Top, 1.25 Mm Rohs Compliant Molex 39-53-2064

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1.25mm Pitch Easy-On FFC/FPC Connector from Molex features a right-angle, through-hole design with six circuits. It is constructed with a slider actuator and is rated for a maximum current of 1.0A and a maximum voltage of 200V. The connector is made from phosphor bronze with tin-bismuth plating, ensuring durability for up to 30 mating cycles. It operates within a temperature range of -20°C to +80°C and has a mated height of 5.00mm. The product is compliant with RoHS standards and has a flammability rating of 94V-0. It is packaged in trays for convenient handling.

Datasheet Summary
Powered by GS/AI

The 1.25mm Pitch Easy-On FFC/FPC Connector from Molex features a right-angle, through-hole design with six circuits. It is constructed with a slider actuator and is rated for a maximum current of 1.0A and a maximum voltage of 200V. The connector is made from phosphor bronze with tin-bismuth plating, ensuring durability for up to 30 mating cycles. It operates within a temperature range of -20°C to +80°C and has a mated height of 5.00mm. The product is compliant with RoHS standards and has a flammability rating of 94V-0. It is packaged in trays for convenient handling.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ffc / Fpc Board Connector, Zif, Through Hole, Receptacle, 6, Top, 1.25 Mm Rohs Compliant Molex - 98K9026 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Zif, Through Hole, Receptacle, 6, Top, 1.25 Mm Rohs Compliant Molex
98K9026
Ffc / Fpc Board Connector, Zif, Through Hole, Receptacle, 6, Top, 1.25 Mm Rohs Compliant Molex 98K9026
FFC / FPC BOARD CONNECTOR, ZIF, THROUGH HOLE, RECEPTACLE, 6, TOP, 1.25 MM ROHS COMPLIANT: YES

FFC / FPC BOARD CONNECTOR, ZIF, THROUGH HOLE, RECEPTACLE, 6, TOP, 1.25 MM ROHS COMPLIANT: YES

Supplier's Site
1.25 Ffc Zif Hsg Assy 6Ckt Molex - 92M0395 - Newark, An Avnet Company
Chicago, IL, United States
1.25 Ffc Zif Hsg Assy 6Ckt Molex
92M0395
1.25 Ffc Zif Hsg Assy 6Ckt Molex 92M0395
1.25 FFC ZIF Hsg Assy 6Ckt

1.25 FFC ZIF Hsg Assy 6Ckt

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 39-53-2064 98K9026
Product Name Ffc / Fpc Board Connector, Zif, Through Hole, Receptacle, 6, Top, 1.25 Mm Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details