Molex FPC Connectors 39-53-2045

Description
4 way straight ZIF FFC connector,1.25mm
Request a Quote Datasheet
Description
4 way straight ZIF FFC connector,1.25mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 369592P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
369592P
FPC Connectors 369592P
4 way straight ZIF FFC connector,1.25mm

4 way straight ZIF FFC connector,1.25mm

Supplier's Site
FPC Connectors - 369592 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
369592
FPC Connectors 369592
Molex 39-53-2045 FPC Connector

Molex 39-53-2045 FPC Connector

Supplier's Site
FPC Connectors - 1619536 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1619536
FPC Connectors 1619536
Molex 39-53-2045 FPC Connector

Molex 39-53-2045 FPC Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ffc/fpc Connector, Receptacle, 4Pos 1Row; Pitch Spacing Molex - 58J8667 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 4Pos 1Row; Pitch Spacing Molex
58J8667
Ffc/fpc Connector, Receptacle, 4Pos 1Row; Pitch Spacing Molex 58J8667
FFC/FPC CONNECTOR, RECEPTACLE, 4POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 4POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369592P 369592 39-53-2045 58J8667
Product Name FPC Connectors FPC Connectors Ffc/fpc Connector, Receptacle, 4Pos 1Row; Pitch Spacing Molex
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-N-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details