Molex Plug & Socket Conn, Header, 14Pos, 4.2Mm; Connector Systems Molex 39-31-0147

Description
PLUG & SOCKET CONN, HEADER, 14POS, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr Series RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONN, HEADER, 14POS, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 14Pos, 4.2Mm; Connector Systems Molex - 56H8438 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 14Pos, 4.2Mm; Connector Systems Molex
56H8438
Plug & Socket Conn, Header, 14Pos, 4.2Mm; Connector Systems Molex 56H8438
PLUG & SOCKET CONN, HEADER, 14POS, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr Series RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 14POS, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 56H8438
Product Name Plug & Socket Conn, Header, 14Pos, 4.2Mm; Connector Systems Molex
Device Type Plug; Power
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D51S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Smart Outdoor Plugs - PQR20 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details