Molex Circular Connectors - Circular Connectors - Housings - 39-31-0088 39-31-0088

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998717-39-31-0088 Packaging: Bulk Number of Positions: 8 Pitch: 4.2 mm Number of Rows: 2 Row Spacing: 4.2 mm Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 7 A Number of Contacts: 8 Gender: Male Housing Material: Nylon Number of Circuits: 8 Orientation: Vertical Contact Plating: Gold Contact Gender: Male Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 39-28-1083; 39-29-3086; 39-30-1082; 1586041-80039310088; 039310088; 39-31-0088.; 39-31-0088..; 39310088; 5566-08BGS-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 600.6 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998717-39-31-0088 Packaging: Bulk Number of Positions: 8 Pitch: 4.2 mm Number of Rows: 2 Row Spacing: 4.2 mm Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 7 A Number of Contacts: 8 Gender: Male Housing Material: Nylon Number of Circuits: 8 Orientation: Vertical Contact Plating: Gold Contact Gender: Male Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 39-28-1083; 39-29-3086; 39-30-1082; 1586041-80039310088; 039310088; 39-31-0088.; 39-31-0088..; 39310088; 5566-08BGS-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 600.6 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 39-31-0088 - 998717-39-31-0088 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-31-0088
998717-39-31-0088
Circular Connectors - Circular Connectors - Housings - 39-31-0088 998717-39-31-0088
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998717-39-31-0088 Packaging: Bulk Number of Positions: 8 Pitch: 4.2 mm Number of Rows: 2 Row Spacing: 4.2 mm Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 7 A Number of Contacts: 8 Gender: Male Housing Material: Nylon Number of Circuits: 8 Orientation: Vertical Contact Plating: Gold Contact Gender: Male Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 39-28-1083; 39-29-3086; 39-30-1082; 1586041-80039310088; 039310088; 39-31-0088.; 39-31-0088..; 39310088; 5566-08BGS-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 600.6 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998717-39-31-0088
Packaging: Bulk
Number of Positions: 8
Pitch: 4.2 mm
Number of Rows: 2
Row Spacing: 4.2 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 7 A
Number of Contacts: 8
Gender: Male
Housing Material: Nylon
Number of Circuits: 8
Orientation: Vertical
Contact Plating: Gold
Contact Gender: Male
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 39-28-1083; 39-29-3086; 39-30-1082; 1586041-80039310088; 039310088; 39-31-0088.; 39-31-0088..; 39310088; 5566-08BGS-210;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 600.6 kV
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Connectors - 39-31-0088 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-31-0088
Connectors 39-31-0088
MINIFITJRHDR VT DR O/PGS 30AU V-0 8CKT

MINIFITJRHDR VT DR O/PGS 30AU V-0 8CKT

Buy Now
Singapore, Singapore
600V 9A Electronic Connector
316-39-31-0088
600V 9A Electronic Connector 316-39-31-0088
8 Pos Male Power Connector, 600V, 9A, Gold Plated Brass, Solder Product overview: 39-31-0088 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-31-0088 can be used for catalog matching and distributor lookup.

8 Pos Male Power Connector, 600V, 9A, Gold Plated Brass, Solder Product overview: 39-31-0088 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-31-0088 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH1134 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH1134
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH1134
CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Minifitjrhdr Vt Dr O/pgs 30Au V-0 8Ckt Rohs Compliant Molex - 26AC7315 - Newark, An Avnet Company
Chicago, IL, United States
Minifitjrhdr Vt Dr O/pgs 30Au V-0 8Ckt Rohs Compliant Molex
26AC7315
Minifitjrhdr Vt Dr O/pgs 30Au V-0 8Ckt Rohs Compliant Molex 26AC7315
MINIFITJRHDR VT DR O/PGS 30AU V-0 8CKT ROHS COMPLIANT: YES

MINIFITJRHDR VT DR O/PGS 30AU V-0 8CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 998717-39-31-0088 39-31-0088 316-39-31-0088 39-31-0088 01AH1134 26AC7315
Product Name Circular Connectors - Circular Connectors - Housings - 39-31-0088 Connectors 600V 9A Electronic Connector Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex Minifitjrhdr Vt Dr O/pgs 30Au V-0 8Ckt Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector; Wire to Board Connector
Termination Solder Solder Through Hole Straight
Mounting Through Hole
Unlock Full Specs
to access all available technical data