Molex 600V 8A Electronic Connector 39-31-0068

Description
6 Ckt 4.2mm Pitch Rectangular Header, 600V, 8A, Gold Pin Product overview: 39-31-0068 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 8A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-31-0068 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Ckt 4.2mm Pitch Rectangular Header, 600V, 8A, Gold Pin Product overview: 39-31-0068 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 8A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-31-0068 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 8A Electronic Connector
2027-39-31-0068
600V 8A Electronic Connector 2027-39-31-0068
6 Ckt 4.2mm Pitch Rectangular Header, 600V, 8A, Gold Pin Product overview: 39-31-0068 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 8A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-31-0068 can be used for catalog matching and distributor lookup.

6 Ckt 4.2mm Pitch Rectangular Header, 600V, 8A, Gold Pin Product overview: 39-31-0068 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 8A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-31-0068 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 39-31-0068 - 848448-39-31-0068 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39-31-0068
848448-39-31-0068
Rectangular Connectors - 39-31-0068 848448-39-31-0068
Manufacturer: Molex, LLC Win Source Part Number: 848448-39-31-0068 Series: * Package: Bag Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 848448-39-31-0068
Series: *
Package: Bag
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Connectors - 39-31-0068 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-31-0068
Connectors 39-31-0068
MINIFITJRHDR VT DR O/PGS 30AU V-0 6CKT

MINIFITJRHDR VT DR O/PGS 30AU V-0 6CKT

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-39-31-0068 848448-39-31-0068 39-31-0068
Product Name 600V 8A Electronic Connector Rectangular Connectors - 39-31-0068 Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1902-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers