Molex Circular Connectors - Circular Connectors - Housings - 39-31-0060 39-31-0060

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 39-31-0060 - 962766-39-31-0060 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-31-0060
962766-39-31-0060
Circular Connectors - Circular Connectors - Housings - 39-31-0060 962766-39-31-0060
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962766-39-31-0060 Packaging: Bulk Number of Positions: 6 Pitch: 4.2 mm Color: Natural Number of Rows: 2 Row Spacing: 5.5 mm Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 8 A Number of Contacts: 6 Gender: Male Length: 33.82 mm Housing Material: Nylon Number of Circuits: 6 Orientation: Vertical Contact Plating: Tin Housing Color: Black Contact Resistance: 1.5 mΩ Height: 14.1 mm Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 28.6 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 600.6 kV REACH SVHC: Unknown Max Current Rating: 48 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962766-39-31-0060
Packaging: Bulk
Number of Positions: 6
Pitch: 4.2 mm
Color: Natural
Number of Rows: 2
Row Spacing: 5.5 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 8 A
Number of Contacts: 6
Gender: Male
Length: 33.82 mm
Housing Material: Nylon
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 1.5 mΩ
Height: 14.1 mm
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 28.6 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 600.6 kV
REACH SVHC: Unknown
Max Current Rating: 48 A
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8425 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8425
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8425
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet
6Ckt Mfit Hder Vert Dual A556606B210 Rohs Compliant Molex - 28AC9211 - Newark, An Avnet Company
Chicago, IL, United States
6Ckt Mfit Hder Vert Dual A556606B210 Rohs Compliant Molex
28AC9211
6Ckt Mfit Hder Vert Dual A556606B210 Rohs Compliant Molex 28AC9211
6CKT MFIT HDER VERT DUAL A556606B210 ROHS COMPLIANT: YES

6CKT MFIT HDER VERT DUAL A556606B210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-31-0060 962766-39-31-0060 56H8425 28AC9211
Product Name Circular Connectors - Circular Connectors - Housings - 39-31-0060 Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 6Ckt Mfit Hder Vert Dual A556606B210 Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data