Connector
CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-31-0047 | 39-31-0047 | 01AH1133 |
| Product Name | Connectors | Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex | |
| Connector Type | Board to Board Connector; Wire to Board Connector |