Molex Connectors 39-31-0040

Description
MINIFITJRHDR VT DR O/PGS TIN V
Request a Quote
Description
MINIFITJRHDR VT DR O/PGS TIN V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-31-0040 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-31-0040
Connectors 39-31-0040
MINIFITJRHDR VT DR O/PGS TIN V

MINIFITJRHDR VT DR O/PGS TIN V

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8421 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8421
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8421
CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site
Minifitjrhdr Vt Dr O/pgs Tin V-0 4Ckt Rohs Compliant Molex - 26AC7313 - Newark, An Avnet Company
Chicago, IL, United States
Minifitjrhdr Vt Dr O/pgs Tin V-0 4Ckt Rohs Compliant Molex
26AC7313
Minifitjrhdr Vt Dr O/pgs Tin V-0 4Ckt Rohs Compliant Molex 26AC7313
MINIFITJRHDR VT DR O/PGS TIN V-0 4CKT ROHS COMPLIANT: YES

MINIFITJRHDR VT DR O/PGS TIN V-0 4CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-31-0040 39-31-0040 56H8421 26AC7313
Product Name Connectors Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex Minifitjrhdr Vt Dr O/pgs Tin V-0 4Ckt Rohs Compliant Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products