Connector
PLUG & SOCKET CONN, HEADER, 2POS, 4.2MM; Product Range:Mini-Fit Jr Series; No. of Contacts:2Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Header Connector,PCB Mount,PLUG,2 Contacts,SKT,PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-31-0027 | 56H8420 | 64M2175 |
| Product Name | Plug & Socket Conn, Header, 2Pos, 4.2Mm; Product Range Molex | Header Connector,pcb Mount,plug,2 Contacts,skt,pc Tail Terminal,polarized Lck Rohs Compliant Molex | |
| Termination | Through Hole |