Molex Wtb Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex 39-30-6087

Description
WTB CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH8353 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH8353
Wtb Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH8353
WTB CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH8353
Product Name Wtb Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q430-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
16/20A 6 Hour Inlet Blue 2P, 3W, IP44 - 84431225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details