Molex Wtb Conn, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex 39-30-3055

Description
WTB CONN, HEADER, 5POS, 1ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5569 Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 5POS, 1ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5569 Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex - 54AH8015 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex
54AH8015
Wtb Conn, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex 54AH8015
WTB CONN, HEADER, 5POS, 1ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5569 Series; Gender:Header RoHS Compliant: Yes

WTB CONN, HEADER, 5POS, 1ROW, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5569 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54AH8015
Product Name Wtb Conn, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - B5743-214-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details