Molex Connectors 39-30-3045

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 39-30-3045 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-30-3045
Connectors 39-30-3045
MINIFIT JR RA SR /PEG TIN V-2

MINIFIT JR RA SR /PEG TIN V-2

Buy Now
PCB Headers - 6705855P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705855P
PCB Headers 6705855P
Molex 39-30-3045 PCB Header

Molex 39-30-3045 PCB Header

Supplier's Site
PCB Headers - 6705855 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705855
PCB Headers 6705855
Molex 39-30-3045 PCB Header

Molex 39-30-3045 PCB Header

Supplier's Site
Connector, Header, 4Pos, 1Row, 4.2Mm; Connector Systems Molex - 56H8382 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 4.2Mm; Connector Systems Molex
56H8382
Connector, Header, 4Pos, 1Row, 4.2Mm; Connector Systems Molex 56H8382
CONNECTOR, HEADER, 4POS, 1ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Minifit Jr Ra Sr /peg Tin V-2 4Ckt Rohs Compliant Molex - 26AC7308 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Jr Ra Sr /peg Tin V-2 4Ckt Rohs Compliant Molex
26AC7308
Minifit Jr Ra Sr /peg Tin V-2 4Ckt Rohs Compliant Molex 26AC7308
MINIFIT JR RA SR /PEG TIN V-2 4CKT ROHS COMPLIANT: YES

MINIFIT JR RA SR /PEG TIN V-2 4CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-30-3045 39-30-3045 6705855P 6705855 56H8382 26AC7308
Product Name Connectors PCB Headers PCB Headers Connector, Header, 4Pos, 1Row, 4.2Mm; Connector Systems Molex Minifit Jr Ra Sr /peg Tin V-2 4Ckt Rohs Compliant Molex
Geometry Right Angle Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79017-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details