Molex Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex 39-30-3032

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex - 56H8374 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex
56H8374
Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex 56H8374
CONNECTOR, HEADER, 3POS, 1ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 39-30-3032 56H8374
Product Name Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products