Molex Connectors Power 39-30-2052

Description
MINIFITJRHDR VT SR W/PGS 30AU V-0 5CKT
Request a Quote Datasheet
Description
MINIFITJRHDR VT SR W/PGS 30AU V-0 5CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 39-30-2052 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
39-30-2052
Connectors Power 39-30-2052
MINIFITJRHDR VT SR W/PGS 30AU V-0 5CKT

MINIFITJRHDR VT SR W/PGS 30AU V-0 5CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Connector, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex - 01AH8349 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex
01AH8349
Wtb Connector, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex 01AH8349
WTB CONNECTOR, HEADER, 5POS, 1ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 5POS, 1ROW, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Minifitjrhdr Vt Sr W/pgs 30Au V-0 5Ckt Rohs Compliant Molex - 26AC7303 - Newark, An Avnet Company
Chicago, IL, United States
Minifitjrhdr Vt Sr W/pgs 30Au V-0 5Ckt Rohs Compliant Molex
26AC7303
Minifitjrhdr Vt Sr W/pgs 30Au V-0 5Ckt Rohs Compliant Molex 26AC7303
MINIFITJRHDR VT SR W/PGS 30AU V-0 5CKT ROHS COMPLIANT: YES

MINIFITJRHDR VT SR W/PGS 30AU V-0 5CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-30-2052 39-30-2052 01AH8349 26AC7303
Product Name Connectors Power Wtb Connector, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex Minifitjrhdr Vt Sr W/pgs 30Au V-0 5Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-1030-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details