Molex Connector, Header, 5Pos, 1Row, 4.2Mm; Pitch Spacing Molex 39-30-2050

Description
CONNECTOR, HEADER, 5POS, 1ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:5Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 5POS, 1ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:5Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5Pos, 1Row, 4.2Mm; Pitch Spacing Molex - 64T4807 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 4.2Mm; Pitch Spacing Molex
64T4807
Connector, Header, 5Pos, 1Row, 4.2Mm; Pitch Spacing Molex 64T4807
CONNECTOR, HEADER, 5POS, 1ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:5Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:5Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64T4807
Product Name Connector, Header, 5Pos, 1Row, 4.2Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH10605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D15S23A4GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details