Molex Through-Hole 8A 600V Electronic Connector 39-30-2050

Description
5 Pos Male Power Connector, 8A, 600V, Solder, Through Hole Product overview: 39-30-2050 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-30-2050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Pos Male Power Connector, 8A, 600V, Solder, Through Hole Product overview: 39-30-2050 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-30-2050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 8A 600V Electronic Connector
316-39-30-2050
Through-Hole 8A 600V Electronic Connector 316-39-30-2050
5 Pos Male Power Connector, 8A, 600V, Solder, Through Hole Product overview: 39-30-2050 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-30-2050 can be used for catalog matching and distributor lookup.

5 Pos Male Power Connector, 8A, 600V, Solder, Through Hole Product overview: 39-30-2050 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-30-2050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 39-30-2050 - 906714-39-30-2050 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39-30-2050
906714-39-30-2050
Rectangular Connectors - 39-30-2050 906714-39-30-2050
Manufacturer: Molex, LLC Win Source Part Number: 906714-39-30-2050 Series: * Package: Tray Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 906714-39-30-2050
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
PCB Headers - 6705830 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705830
PCB Headers 6705830
Molex 39-30-2050 PCB Header

Molex 39-30-2050 PCB Header

Supplier's Site
PCB Headers - 6705830P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705830P
PCB Headers 6705830P
Molex 39-30-2050 PCB Header

Molex 39-30-2050 PCB Header

Supplier's Site
Connectors - 39-30-2050 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-30-2050
Connectors 39-30-2050
MINIFITJRHDR VT SR W/PGS TIN V

MINIFITJRHDR VT SR W/PGS TIN V

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex - 97C5015 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex
97C5015
Connector, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex 97C5015
CONNECTOR, HEADER, 5POS, 1ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-39-30-2050 906714-39-30-2050 6705830 6705830P 39-30-2050 39-30-2050 97C5015
Product Name Through-Hole 8A 600V Electronic Connector Rectangular Connectors - 39-30-2050 PCB Headers PCB Headers Connectors Connector, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Solder Through Hole Straight
Voltage Rating 600 volts
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-CAB.H08.ELA.C52S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details