Molex Plug & Socket Conn, Header, 3Pos, 4.2Mm; Connector Systems Molex 39-30-2038

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plug & Socket Conn, Header, 3Pos, 4.2Mm; Connector Systems Molex - 25M3267 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 3Pos, 4.2Mm; Connector Systems Molex
25M3267
Plug & Socket Conn, Header, 3Pos, 4.2Mm; Connector Systems Molex 25M3267
PLUG & SOCKET CONN, HEADER, 3POS, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 3POS, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 39-30-2038 25M3267
Product Name Plug & Socket Conn, Header, 3Pos, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details