Molex PCB Headers 39-30-2032

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 1789898 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1789898
PCB Headers 1789898
Molex 39-30-2032 PCB Header

Molex 39-30-2032 PCB Header

Supplier's Site
PCB Headers - 1791571 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1791571
PCB Headers 1791571
Molex 39-30-2032 PCB Header

Molex 39-30-2032 PCB Header

Supplier's Site
Connectors - 39-30-2032 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-30-2032
Connectors 39-30-2032
3CKT MINIFIT ASSEMBLY A556603 3GS210

3CKT MINIFIT ASSEMBLY A556603 3GS210

Buy Now
Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex - 25H9891 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex
25H9891
Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex 25H9891
CONNECTOR, HEADER, 3POS, 1ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet
3Ckt Minifit Assembly A556603A3Gs210 Rohs Compliant Molex - 28AC9201 - Newark, An Avnet Company
Chicago, IL, United States
3Ckt Minifit Assembly A556603A3Gs210 Rohs Compliant Molex
28AC9201
3Ckt Minifit Assembly A556603A3Gs210 Rohs Compliant Molex 28AC9201
3CKT MINIFIT ASSEMBLY A556603A3GS210 ROHS COMPLIANT: YES

3CKT MINIFIT ASSEMBLY A556603A3GS210 ROHS COMPLIANT: YES

Supplier's Site
Plug And Socket Connector; Series Molex - 25M3265 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector; Series Molex
25M3265
Plug And Socket Connector; Series Molex 25M3265
Plug and Socket Connector; Series:Mini-Fit Jr.; Pitch Spacing:0.165"; No. of Contacts:3; No. of Rows:1; Body Material:Nylon 6/6; Connector Type:Plug & Socket RoHS Compliant: Yes

Plug and Socket Connector; Series:Mini-Fit Jr.; Pitch Spacing:0.165"; No. of Contacts:3; No. of Rows:1; Body Material:Nylon 6/6; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-30-2032 1789898 39-30-2032 25H9891 28AC9201
Product Name PCB Headers Connectors Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex 3Ckt Minifit Assembly A556603A3Gs210 Rohs Compliant Molex
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products