Molex PCB Headers 39-30-2030

Description
Molex 39-30-2030 PCB Header
Request a Quote Datasheet
Description
Molex 39-30-2030 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6705809P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705809P
PCB Headers 6705809P
Molex 39-30-2030 PCB Header

Molex 39-30-2030 PCB Header

Supplier's Site
Connectors - 39-30-2030 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-30-2030
Connectors 39-30-2030
MINIFITJRHDR VT SR W/PGS TIN V

MINIFITJRHDR VT SR W/PGS TIN V

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex - 25M3264 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex
25M3264
Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex 25M3264
CONNECTOR, HEADER, 3POS, 1ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6705809P 39-30-2030 39-30-2030 25M3264
Product Name PCB Headers Connectors Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
UHF Male to Double Banana Plug, Adapter - 9418 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details