Molex Connector, Header, 22Pos, 2Row, 4.2Mm; Connector Systems Molex 39-30-1221

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 22Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8364 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 22Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8364
Connector, Header, 22Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8364
CONNECTOR, HEADER, 22POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

CONNECTOR, HEADER, 22POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Minifit Jr Ra Dr /pegs 30Au V-2 22Ckt Rohs Compliant Molex - 28AC9199 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Jr Ra Dr /pegs 30Au V-2 22Ckt Rohs Compliant Molex
28AC9199
Minifit Jr Ra Dr /pegs 30Au V-2 22Ckt Rohs Compliant Molex 28AC9199
MINIFIT JR RA DR /PEGS 30AU V-2 22CKT ROHS COMPLIANT: YES

MINIFIT JR RA DR /PEGS 30AU V-2 22CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-30-1221 56H8364 28AC9199
Product Name Connector, Header, 22Pos, 2Row, 4.2Mm; Connector Systems Molex Minifit Jr Ra Dr /pegs 30Au V-2 22Ckt Rohs Compliant Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details