Molex Connector, Header, 22Pos, 2Row, 4.2Mm; Pitch Spacing Molex 39-30-1220

Description
CONNECTOR, HEADER, 22POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:22Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 22POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:22Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 22Pos, 2Row, 4.2Mm; Pitch Spacing Molex - 37AC1156 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 22Pos, 2Row, 4.2Mm; Pitch Spacing Molex
37AC1156
Connector, Header, 22Pos, 2Row, 4.2Mm; Pitch Spacing Molex 37AC1156
CONNECTOR, HEADER, 22POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:22Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 22POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:22Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Connector, Header, 22 Position, 4.2Mm; Connector Systems Molex - 56H8363 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 22 Position, 4.2Mm; Connector Systems Molex
56H8363
Plug & Socket Connector, Header, 22 Position, 4.2Mm; Connector Systems Molex 56H8363
PLUG & SOCKET CONNECTOR, HEADER, 22 POSITION, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Gender:Header RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 22 POSITION, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 37AC1156 56H8363
Product Name Connector, Header, 22Pos, 2Row, 4.2Mm; Pitch Spacing Molex Plug & Socket Connector, Header, 22 Position, 4.2Mm; Connector Systems Molex
Product Type IC Headers IC Socket; IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
4+2 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details