Molex Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex 39-30-1202

Description
CONNECTOR, HEADER, 20POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 20POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8362 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8362
Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8362
CONNECTOR, HEADER, 20POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,plug,20 Contacts,skt,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Rohs Compliant Molex - 86H9228 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,20 Contacts,skt,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Rohs Compliant Molex
86H9228
Header Connector,pcb Mount,plug,20 Contacts,skt,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Rohs Compliant Molex 86H9228
Header Connector,PCB Mount,PLUG,20 Contacts,SKT,0.165 Pitch,R ANGLE PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,20 Contacts,SKT,0.165 Pitch,R ANGLE PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 56H8362 86H9228
Product Name Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex Header Connector,pcb Mount,plug,20 Contacts,skt,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Rohs Compliant Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details