Molex Connector, Header, 18Pos, 2Row, 4.2Mm; Connector Systems Molex 39-30-1182

Description
CONNECTOR, HEADER, 18POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 18POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 18Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH1128 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 18Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH1128
Connector, Header, 18Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH1128
CONNECTOR, HEADER, 18POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 18POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH1128
Product Name Connector, Header, 18Pos, 2Row, 4.2Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1662002 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2015W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details