Molex Connector, Header, 18Pos, 2Row, 4.2Mm; Pitch Spacing Molex 39-30-1180

Description
CONNECTOR, HEADER, 18POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:18Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 18POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:18Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 18Pos, 2Row, 4.2Mm; Pitch Spacing Molex - 98K9015 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 18Pos, 2Row, 4.2Mm; Pitch Spacing Molex
98K9015
Connector, Header, 18Pos, 2Row, 4.2Mm; Pitch Spacing Molex 98K9015
CONNECTOR, HEADER, 18POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:18Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 18POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:18Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 98K9015
Product Name Connector, Header, 18Pos, 2Row, 4.2Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
D-Sub Standard Board Mount - D09S33E6UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details