Molex Connectors 39-30-1141

Description
MINIFIT JR RA DR /PEGS 30AU V
Request a Quote Datasheet
Description
MINIFIT JR RA DR /PEGS 30AU V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-30-1141 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-30-1141
Connectors 39-30-1141
MINIFIT JR RA DR /PEGS 30AU V

MINIFIT JR RA DR /PEGS 30AU V

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Header Connector,pcb Mount,plug,14 Contacts,skt,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Rohs Compliant Molex - 01C7734 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,14 Contacts,skt,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Rohs Compliant Molex
01C7734
Header Connector,pcb Mount,plug,14 Contacts,skt,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Rohs Compliant Molex 01C7734
Header Connector,PCB Mount,PLUG,14 Contacts,SKT,0.165 Pitch,R ANGLE PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,14 Contacts,SKT,0.165 Pitch,R ANGLE PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes

Supplier's Site
Connector, Header, 14 Position, 4.2Mm; Connector Systems Molex - 29X2014 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14 Position, 4.2Mm; Connector Systems Molex
29X2014
Connector, Header, 14 Position, 4.2Mm; Connector Systems Molex 29X2014
CONNECTOR, HEADER, 14 POSITION, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 14 POSITION, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-30-1141 39-30-1141 01C7734 29X2014
Product Name Connectors Header Connector,pcb Mount,plug,14 Contacts,skt,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Rohs Compliant Molex Connector, Header, 14 Position, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products