Molex PCB Headers 39-30-1120

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 5109887P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5109887P
PCB Headers 5109887P
Molex 39-30-1120 PCB Header

Molex 39-30-1120 PCB Header

Supplier's Site
PCB Headers - 5109887 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5109887
PCB Headers 5109887
Molex 39-30-1120 PCB Header

Molex 39-30-1120 PCB Header

Supplier's Site
Connectors - 39-30-1120 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-30-1120
Connectors 39-30-1120
12CKT R/A MINI FIT HEADER

12CKT R/A MINI FIT HEADER

Buy Now
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8350 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8350
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8350
CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:-; No. of Contacts:12Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:-; No. of Contacts:12Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Minifit Jr Ra Dr /pegs Tin V-2 12Ckt Rohs Compliant Molex - 79AH9859 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Jr Ra Dr /pegs Tin V-2 12Ckt Rohs Compliant Molex
79AH9859
Minifit Jr Ra Dr /pegs Tin V-2 12Ckt Rohs Compliant Molex 79AH9859
MINIFIT JR RA DR /PEGS TIN V-2 12CKT ROHS COMPLIANT: YES

MINIFIT JR RA DR /PEGS TIN V-2 12CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-30-1120 5109887P 5109887 39-30-1120 56H8350 79AH9859
Product Name PCB Headers PCB Headers Connectors Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex Minifit Jr Ra Dr /pegs Tin V-2 12Ckt Rohs Compliant Molex
Geometry Right Angle Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details