Molex Circular Connectors - Circular Connectors - Housings - 39-30-1101 39-30-1101

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008019-39-30-1101 Number of Positions: 10 Pitch: 4.2 mm Color: Natural Number of Rows: 2 Row Spacing: 5.5 mm Termination: Through Hole Contact Material: Brass Voltage Rating: 600 V Current Rating: 7 A Number of Contacts: 10 Gender: Male Length: 22.2 mm Housing Material: Nylon Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Housing Color: Natural Number of Ports: 1 Number of Terminals: 10 Contact Resistance: 10 mΩ Height: 11.4 mm Material: Brass Contact Gender: Male Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 39-30-0103; 39-30-0104; 39-31-0100; TSW-205-08-G-D; TSW-205-08-L-D; TSW-205-15-G-D003930 1101; 03930-1101; 039301101; 39-30-1101.; 39301101; 5569-10A2G; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-2 Max Current Rating: 8 A Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008019-39-30-1101 Number of Positions: 10 Pitch: 4.2 mm Color: Natural Number of Rows: 2 Row Spacing: 5.5 mm Termination: Through Hole Contact Material: Brass Voltage Rating: 600 V Current Rating: 7 A Number of Contacts: 10 Gender: Male Length: 22.2 mm Housing Material: Nylon Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Housing Color: Natural Number of Ports: 1 Number of Terminals: 10 Contact Resistance: 10 mΩ Height: 11.4 mm Material: Brass Contact Gender: Male Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 39-30-0103; 39-30-0104; 39-31-0100; TSW-205-08-G-D; TSW-205-08-L-D; TSW-205-15-G-D003930 1101; 03930-1101; 039301101; 39-30-1101.; 39301101; 5569-10A2G; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-2 Max Current Rating: 8 A Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 39-30-1101 - 1008019-39-30-1101 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-30-1101
1008019-39-30-1101
Circular Connectors - Circular Connectors - Housings - 39-30-1101 1008019-39-30-1101
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008019-39-30-1101 Number of Positions: 10 Pitch: 4.2 mm Color: Natural Number of Rows: 2 Row Spacing: 5.5 mm Termination: Through Hole Contact Material: Brass Voltage Rating: 600 V Current Rating: 7 A Number of Contacts: 10 Gender: Male Length: 22.2 mm Housing Material: Nylon Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Housing Color: Natural Number of Ports: 1 Number of Terminals: 10 Contact Resistance: 10 mΩ Height: 11.4 mm Material: Brass Contact Gender: Male Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 39-30-0103; 39-30-0104; 39-31-0100; TSW-205-08-G-D; TSW-205-08-L-D; TSW-205-15-G-D003930 1101; 03930-1101; 039301101; 39-30-1101.; 39301101; 5569-10A2G; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-2 Max Current Rating: 8 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008019-39-30-1101
Number of Positions: 10
Pitch: 4.2 mm
Color: Natural
Number of Rows: 2
Row Spacing: 5.5 mm
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 7 A
Number of Contacts: 10
Gender: Male
Length: 22.2 mm
Housing Material: Nylon
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Natural
Number of Ports: 1
Number of Terminals: 10
Contact Resistance: 10 mΩ
Height: 11.4 mm
Material: Brass
Contact Gender: Male
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 39-30-0103; 39-30-0104; 39-31-0100; TSW-205-08-G-D; TSW-205-08-L-D; TSW-205-15-G-D0039301101; 03930-1101; 039301101; 39-30-1101.; 39301101; 5569-10A2G;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.4 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Lead Pitch: 4.2 mm
ELV: Compliant
Flammability Rating: UL94 V-2
Max Current Rating: 8 A
Glow Wire Compliant: Non-compliant

Buy Now
Connectors Power - 39-30-1101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
39-30-1101
Connectors Power 39-30-1101
MINIFIT JR RA DR /PEGS 30AU V

MINIFIT JR RA DR /PEGS 30AU V

Buy Now
Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8349 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8349
Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8349
CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1008019-39-30-1101 39-30-1101 56H8349
Product Name Circular Connectors - Circular Connectors - Housings - 39-30-1101 Connectors Power Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.2K.312.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
Cable Connectors - NCS-FHB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Plug connector - NPQH-D-S12-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details