Molex Connectors 39-30-1081

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 39-30-1081 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-30-1081
Connectors 39-30-1081
MINIFIT JR RA DR /PEGS 30AU V

MINIFIT JR RA DR /PEGS 30AU V

Buy Now
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8346 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8346
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8346
CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,plug,8 Contacts,skt,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Molex - 89C1807 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,8 Contacts,skt,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Molex
89C1807
Header Connector,pcb Mount,plug,8 Contacts,skt,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Molex 89C1807
Header Connector,PCB Mount,PLUG,8 Contacts,SKT,0.165 Pitch,R ANGLE PC TAIL Terminal,POLARIZED LCK

Header Connector,PCB Mount,PLUG,8 Contacts,SKT,0.165 Pitch,R ANGLE PC TAIL Terminal,POLARIZED LCK

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-30-1081 39-30-1081 56H8346 89C1807
Product Name Connectors Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex Header Connector,pcb Mount,plug,8 Contacts,skt,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details