Connector
MINI FIT JR VERT HEADER ASSY /PEG 4CKT
CONNECTOR, HEADER, 4POS, 1ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes
CONNECTOR, HEADER, 4POS, 1ROW, 4.2MM; Product Range:Mini-Fit Jr. 5566 Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-30-1049 | 8281193P | 39-30-1049 | 28H8596 | 29X2011 |
| Product Name | PCB Headers | Connectors | Connector, Header, 4Pos, 1Row, 4.2Mm; Connector Systems Molex | Connector, Header, 4Pos, 1Row, 4.2Mm; Product Range Molex | |
| Geometry | Straight |