Molex Circular Connectors - Circular Connectors - Housings - 39-30-1042 39-30-1042

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002688-39-30-1042 Number of Positions: 4 Pitch: 4.2 mm Color: Natural Number of Rows: 2 Row Spacing: 4.2 mm Termination: Solder Contact Material: Brass, Gold Voltage Rating: 600 V Current Rating: 8 A Number of Contacts: 4 Gender: Male Length: 9.6 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Right Angle Contact Plating: Gold Housing Color: White Contact Resistance: 10 mΩ Height: 11.4 mm Material: Brass Contact Gender: Male Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 794939-1; 39-29-9049; 39-29-1047; 39-29-4049; 3-640427-4; 3-640429-4; 3-640428-40039301042 ; 039301042; 39-30-1042.; 39301042; 5569-04A2G-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 6 A Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002688-39-30-1042 Number of Positions: 4 Pitch: 4.2 mm Color: Natural Number of Rows: 2 Row Spacing: 4.2 mm Termination: Solder Contact Material: Brass, Gold Voltage Rating: 600 V Current Rating: 8 A Number of Contacts: 4 Gender: Male Length: 9.6 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Right Angle Contact Plating: Gold Housing Color: White Contact Resistance: 10 mΩ Height: 11.4 mm Material: Brass Contact Gender: Male Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 794939-1; 39-29-9049; 39-29-1047; 39-29-4049; 3-640427-4; 3-640429-4; 3-640428-40039301042 ; 039301042; 39-30-1042.; 39301042; 5569-04A2G-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 6 A Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 39-30-1042 - 1002688-39-30-1042 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-30-1042
1002688-39-30-1042
Circular Connectors - Circular Connectors - Housings - 39-30-1042 1002688-39-30-1042
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002688-39-30-1042 Number of Positions: 4 Pitch: 4.2 mm Color: Natural Number of Rows: 2 Row Spacing: 4.2 mm Termination: Solder Contact Material: Brass, Gold Voltage Rating: 600 V Current Rating: 8 A Number of Contacts: 4 Gender: Male Length: 9.6 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Right Angle Contact Plating: Gold Housing Color: White Contact Resistance: 10 mΩ Height: 11.4 mm Material: Brass Contact Gender: Male Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 794939-1; 39-29-9049; 39-29-1047; 39-29-4049; 3-640427-4; 3-640429-4; 3-640428-40039301042 ; 039301042; 39-30-1042.; 39301042; 5569-04A2G-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 6 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002688-39-30-1042
Number of Positions: 4
Pitch: 4.2 mm
Color: Natural
Number of Rows: 2
Row Spacing: 4.2 mm
Termination: Solder
Contact Material: Brass, Gold
Voltage Rating: 600 V
Current Rating: 8 A
Number of Contacts: 4
Gender: Male
Length: 9.6 mm
Housing Material: Nylon
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Gold
Housing Color: White
Contact Resistance: 10 mΩ
Height: 11.4 mm
Material: Brass
Contact Gender: Male
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 794939-1; 39-29-9049; 39-29-1047; 39-29-4049; 3-640427-4; 3-640429-4; 3-640428-40039301042; 039301042; 39-30-1042.; 39301042; 5569-04A2G-210;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.4 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Lead Pitch: 4.2 mm
ELV: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 6 A
Glow Wire Compliant: Non-compliant

Buy Now
Connectors Power - 39-30-1042 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
39-30-1042
Connectors Power 39-30-1042
MINIFIT JR RA DR /PEGS 30AU V

MINIFIT JR RA DR /PEGS 30AU V

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex - 92M0182 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex
92M0182
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex 92M0182
CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Minifit Jr Ra Dr /pegs 30Au V-0 4Ckt Rohs Compliant Molex - 26AC7288 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Jr Ra Dr /pegs 30Au V-0 4Ckt Rohs Compliant Molex
26AC7288
Minifit Jr Ra Dr /pegs 30Au V-0 4Ckt Rohs Compliant Molex 26AC7288
MINIFIT JR RA DR /PEGS 30AU V-0 4CKT ROHS COMPLIANT: YES

MINIFIT JR RA DR /PEGS 30AU V-0 4CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1002688-39-30-1042 39-30-1042 39-30-1042 92M0182 26AC7288
Product Name Circular Connectors - Circular Connectors - Housings - 39-30-1042 Connectors Power Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex Minifit Jr Ra Dr /pegs 30Au V-0 4Ckt Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data