Molex Plug & Socket Connector, Header, 24 Position, 4.2Mm; Product Range Molex 39-30-0240

Description
PLUG & SOCKET CONNECTOR, HEADER, 24 POSITION, 4.2MM; Product Range:Mini-Fit Jr. 5569 Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; No. of Rows:2Rows RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, HEADER, 24 POSITION, 4.2MM; Product Range:Mini-Fit Jr. 5569 Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 24 Position, 4.2Mm; Product Range Molex - 56H8333 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 24 Position, 4.2Mm; Product Range Molex
56H8333
Plug & Socket Connector, Header, 24 Position, 4.2Mm; Product Range Molex 56H8333
PLUG & SOCKET CONNECTOR, HEADER, 24 POSITION, 4.2MM; Product Range:Mini-Fit Jr. 5569 Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; No. of Rows:2Rows RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 24 POSITION, 4.2MM; Product Range:Mini-Fit Jr. 5569 Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56H8333
Product Name Plug & Socket Connector, Header, 24 Position, 4.2Mm; Product Range Molex
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
DDR4 - 10145226-1010N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details