Molex Circular Connectors - Circular Connectors - Housings - 39-30-0140 39-30-0140

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013623-39-30-0140 Packaging: Bulk Number of Positions: 14 Pitch: 4.2 mm Color: Natural Connector Type: Rectangular Number of Rows: 2 Row Spacing: 4.2 mm Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 6 A Number of Contacts: 14 Gender: Male Length: 30.6 mm Housing Material: Nylon Number of Circuits: 14 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 10 mΩ Height: 11.4 mm Material: Nylon Contact Gender: Male Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 828801-5; 39-29-1148; 39-30-1140; 1-1586041-4; 15-24-6140; 1-1586041-8; 1-1586041-0-39300140 ; 0039300140; 039300140; 39-30-0140.; 3930-0140; 39300140; 5569-14A2-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694040, 8536694040 Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 6 A Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013623-39-30-0140 Packaging: Bulk Number of Positions: 14 Pitch: 4.2 mm Color: Natural Connector Type: Rectangular Number of Rows: 2 Row Spacing: 4.2 mm Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 6 A Number of Contacts: 14 Gender: Male Length: 30.6 mm Housing Material: Nylon Number of Circuits: 14 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 10 mΩ Height: 11.4 mm Material: Nylon Contact Gender: Male Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 828801-5; 39-29-1148; 39-30-1140; 1-1586041-4; 15-24-6140; 1-1586041-8; 1-1586041-0-39300140 ; 0039300140; 039300140; 39-30-0140.; 3930-0140; 39300140; 5569-14A2-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694040, 8536694040 Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 6 A Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 39-30-0140 - 1013623-39-30-0140 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-30-0140
1013623-39-30-0140
Circular Connectors - Circular Connectors - Housings - 39-30-0140 1013623-39-30-0140
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013623-39-30-0140 Packaging: Bulk Number of Positions: 14 Pitch: 4.2 mm Color: Natural Connector Type: Rectangular Number of Rows: 2 Row Spacing: 4.2 mm Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 6 A Number of Contacts: 14 Gender: Male Length: 30.6 mm Housing Material: Nylon Number of Circuits: 14 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 10 mΩ Height: 11.4 mm Material: Nylon Contact Gender: Male Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 828801-5; 39-29-1148; 39-30-1140; 1-1586041-4; 15-24-6140; 1-1586041-8; 1-1586041-0-39300140 ; 0039300140; 039300140; 39-30-0140.; 3930-0140; 39300140; 5569-14A2-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694040, 8536694040 Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 6 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013623-39-30-0140
Packaging: Bulk
Number of Positions: 14
Pitch: 4.2 mm
Color: Natural
Connector Type: Rectangular
Number of Rows: 2
Row Spacing: 4.2 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 6 A
Number of Contacts: 14
Gender: Male
Length: 30.6 mm
Housing Material: Nylon
Number of Circuits: 14
Orientation: Right Angle
Contact Plating: Tin
Housing Color: White
Contact Resistance: 10 mΩ
Height: 11.4 mm
Material: Nylon
Contact Gender: Male
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 828801-5; 39-29-1148; 39-30-1140; 1-1586041-4; 15-24-6140; 1-1586041-8; 1-1586041-0-39300140; 0039300140; 039300140; 39-30-0140.; 3930-0140; 39300140; 5569-14A2-210;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.4 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
Voltage Rating (AC): 600 V
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Lead Pitch: 4.2 mm
ELV: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 6 A
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6705720 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705720
PCB Headers 6705720
Molex 39-30-0140 PCB Header

Molex 39-30-0140 PCB Header

Supplier's Site
PCB Headers - 6705720P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705720P
PCB Headers 6705720P
Molex 39-30-0140 PCB Header

Molex 39-30-0140 PCB Header

Supplier's Site
Singapore, Singapore
600V 13A Electronic Connector
2027-39-30-0140
600V 13A Electronic Connector 2027-39-30-0140
14 Pos Male Rectangular Power Connector, 600V, 13A, Right Angle, Solder Product overview: 39-30-0140 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-30-0140 can be used for catalog matching and distributor lookup.

14 Pos Male Rectangular Power Connector, 600V, 13A, Right Angle, Solder Product overview: 39-30-0140 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-30-0140 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Minifit Jr Ra Dr /pegs Tin V-0 14Ckt Rohs Compliant Molex - 28AC9191 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Jr Ra Dr /pegs Tin V-0 14Ckt Rohs Compliant Molex
28AC9191
Minifit Jr Ra Dr /pegs Tin V-0 14Ckt Rohs Compliant Molex 28AC9191
MINIFIT JR RA DR /PEGS TIN V-0 14CKT ROHS COMPLIANT: YES

MINIFIT JR RA DR /PEGS TIN V-0 14CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex - 08R6106 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex
08R6106
Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex 08R6106
CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1013623-39-30-0140 39-30-0140 6705720 6705720P 2027-39-30-0140 28AC9191 08R6106
Product Name Circular Connectors - Circular Connectors - Housings - 39-30-0140 PCB Headers PCB Headers 600V 13A Electronic Connector Minifit Jr Ra Dr /pegs Tin V-0 14Ckt Rohs Compliant Molex Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Wire to Board Connector Board to Board Connector; Wire to Board Connector
Termination Solder Solder Solder Through Hole Right Angle
Mounting Through Hole Through hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y50V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
RP SMA (M) St. Connector for RG316 Cable - ET-SMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
3 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-03-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5A-3082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers