Molex Connectors 39-30-0120

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 39-30-0120 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-30-0120
Connectors 39-30-0120
MINIFIT JR RA DR /PEGS TIN V-0 12CKT

MINIFIT JR RA DR /PEGS TIN V-0 12CKT

Buy Now
Singapore, Singapore
600V 13A Electronic Connector
2027-39-30-0120
600V 13A Electronic Connector 2027-39-30-0120
12 Pos 600V 13A Male Pin Rectangular Power Connector, RA, Solder Product overview: 39-30-0120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-30-0120 can be used for catalog matching and distributor lookup.

12 Pos 600V 13A Male Pin Rectangular Power Connector, RA, Solder Product overview: 39-30-0120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-30-0120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 39-30-0120 - 1039818-39-30-0120 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-30-0120
1039818-39-30-0120
Circular Connectors - Circular Connectors - Housings - 39-30-0120 1039818-39-30-0120
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039818-39-30-0120 Number of Positions: 12 Pitch: 4.2 mm Color: Natural Connector Type: Rectangular Number of Rows: 2 Row Spacing: 5.5 mm Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 6 A Number of Contacts: 12 Gender: Male Length: 26.4 mm Housing Material: Nylon Number of Circuits: 12 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Contact Resistance: 10 mΩ Height: 11.4 mm Material: Nylon Contact Gender: Male Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 39-29-1128; 87427-1202; 39-28-1123; 1-1586585-2; 1-1586041-0; 1-1586041-4003930012 0; 039300120; 39-30-0120.; 39300120; 5569-12A2-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694040, 8536694040 Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 6 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039818-39-30-0120
Number of Positions: 12
Pitch: 4.2 mm
Color: Natural
Connector Type: Rectangular
Number of Rows: 2
Row Spacing: 5.5 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 6 A
Number of Contacts: 12
Gender: Male
Length: 26.4 mm
Housing Material: Nylon
Number of Circuits: 12
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 10 mΩ
Height: 11.4 mm
Material: Nylon
Contact Gender: Male
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 39-29-1128; 87427-1202; 39-28-1123; 1-1586585-2; 1-1586041-0; 1-1586041-40039300120; 039300120; 39-30-0120.; 39300120; 5569-12A2-210;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.4 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
Voltage Rating (AC): 600 V
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Lead Pitch: 4.2 mm
ELV: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 6 A
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex - 08R6105 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex
08R6105
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex 08R6105
CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Minifit Jr Ra Dr /pegs Tin V-0 12Ckt Rohs Compliant Molex - 26AC7282 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Jr Ra Dr /pegs Tin V-0 12Ckt Rohs Compliant Molex
26AC7282
Minifit Jr Ra Dr /pegs Tin V-0 12Ckt Rohs Compliant Molex 26AC7282
MINIFIT JR RA DR /PEGS TIN V-0 12CKT ROHS COMPLIANT: YES

MINIFIT JR RA DR /PEGS TIN V-0 12CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-30-0120 39-30-0120 2027-39-30-0120 1039818-39-30-0120 08R6105 26AC7282
Product Name Connectors 600V 13A Electronic Connector Circular Connectors - Circular Connectors - Housings - 39-30-0120 Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex Minifit Jr Ra Dr /pegs Tin V-0 12Ckt Rohs Compliant Molex
Gender Male / Plug
Termination Solder Solder Through Hole Right Angle
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products