Molex Plug & Socket Conn, Header, 24Pos, 4.2Mm; Connector Systems Molex 39-29-9247

Description
PLUG & SOCKET CONN, HEADER, 24POS, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
PLUG & SOCKET CONN, HEADER, 24POS, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 24Pos, 4.2Mm; Connector Systems Molex - 56H8317 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 24Pos, 4.2Mm; Connector Systems Molex
56H8317
Plug & Socket Conn, Header, 24Pos, 4.2Mm; Connector Systems Molex 56H8317
PLUG & SOCKET CONN, HEADER, 24POS, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 24POS, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,plug,24 Contacts,skt,0.165 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex - 45H3089 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,24 Contacts,skt,0.165 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex
45H3089
Header Connector,pcb Mount,plug,24 Contacts,skt,0.165 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex 45H3089
Header Connector,PCB Mount,PLUG,24 Contacts,SKT,0.165 Pitch,PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,24 Contacts,SKT,0.165 Pitch,PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 56H8317 45H3089
Product Name Plug & Socket Conn, Header, 24Pos, 4.2Mm; Connector Systems Molex Header Connector,pcb Mount,plug,24 Contacts,skt,0.165 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers