Molex PCB Headers 39-29-9242

Description
Molex 39-29-9242 PCB Header
Request a Quote Datasheet
Description
Molex 39-29-9242 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6705697P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705697P
PCB Headers 6705697P
Molex 39-29-9242 PCB Header

Molex 39-29-9242 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plug And Socket Connector; Series Molex - 34H3581 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector; Series Molex
34H3581
Plug And Socket Connector; Series Molex 34H3581
Plug and Socket Connector; Series:Mini-Fit Jr. 5566; Pitch Spacing:0.165"; No. of Contacts:24; No. of Rows:2; Body Material:Nylon 6/6; Connector Type:Plug & Socket RoHS Compliant: Yes

Plug and Socket Connector; Series:Mini-Fit Jr. 5566; Pitch Spacing:0.165"; No. of Contacts:24; No. of Rows:2; Body Material:Nylon 6/6; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site
Connector, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Molex - 29X2009 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Molex
29X2009
Connector, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Molex 29X2009
CONNECTOR, HEADER, 24POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6705697P 39-29-9242 34H3581 29X2009
Product Name PCB Headers Plug And Socket Connector; Series Molex Connector, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Molex
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products