Molex Plug & Socket Conn, Header, 20Pos, 4.2Mm; Connector Systems Molex 39-29-9209

Description
PLUG & SOCKET CONN, HEADER, 20POS, 4.2MM; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr Series; Colour:Natural RoHS Compliant: Yes
Description
PLUG & SOCKET CONN, HEADER, 20POS, 4.2MM; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr Series; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 20Pos, 4.2Mm; Connector Systems Molex - 26H3520 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 20Pos, 4.2Mm; Connector Systems Molex
26H3520
Plug & Socket Conn, Header, 20Pos, 4.2Mm; Connector Systems Molex 26H3520
PLUG & SOCKET CONN, HEADER, 20POS, 4.2MM; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr Series; Colour:Natural RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 20POS, 4.2MM; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr Series; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 26H3520
Product Name Plug & Socket Conn, Header, 20Pos, 4.2Mm; Connector Systems Molex
Device Type Plug; Power
Unlock Full Specs
to access all available technical data

Similar Products

Japanese Adapter Plug - 88100011 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration JIS; Other; JIS C8303
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
IP67 Watertight Angled Inlet - A41S66A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers