Molex Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex 39-29-9207

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH8345 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH8345
Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH8345
CONNECTOR, HEADER, 20POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 39-29-9207 01AH8345
Product Name Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details