Molex Header Connector,pcb Mount,plug,18 Contacts,skt,0.165 Pitch,pc Tail Terminal,polarized Lck Molex 39-29-9186

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Header Connector,pcb Mount,plug,18 Contacts,skt,0.165 Pitch,pc Tail Terminal,polarized Lck Molex - 92M0151 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,18 Contacts,skt,0.165 Pitch,pc Tail Terminal,polarized Lck Molex
92M0151
Header Connector,pcb Mount,plug,18 Contacts,skt,0.165 Pitch,pc Tail Terminal,polarized Lck Molex 92M0151
Header Connector,PCB Mount,PLUG,18 Contacts,SKT,0.165 Pitch,PC TAIL Terminal,POLARIZED LCK

Header Connector,PCB Mount,PLUG,18 Contacts,SKT,0.165 Pitch,PC TAIL Terminal,POLARIZED LCK

Supplier's Site
Connector, Header, 18Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH8342 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 18Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH8342
Connector, Header, 18Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH8342
CONNECTOR, HEADER, 18POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 18POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9186 92M0151 01AH8342
Product Name Header Connector,pcb Mount,plug,18 Contacts,skt,0.165 Pitch,pc Tail Terminal,polarized Lck Molex Connector, Header, 18Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details