Molex Minifitjrhdr Vt Dr W/pgs Tin V-2 18Ckt Rohs Compliant Molex 39-29-9183

Description
MINIFITJRHDR VT DR W/PGS TIN V-2 18CKT ROHS COMPLIANT: YES
Datasheet
Description
MINIFITJRHDR VT DR W/PGS TIN V-2 18CKT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minifitjrhdr Vt Dr W/pgs Tin V-2 18Ckt Rohs Compliant Molex - 28AC9184 - Newark, An Avnet Company
Chicago, IL, United States
Minifitjrhdr Vt Dr W/pgs Tin V-2 18Ckt Rohs Compliant Molex
28AC9184
Minifitjrhdr Vt Dr W/pgs Tin V-2 18Ckt Rohs Compliant Molex 28AC9184
MINIFITJRHDR VT DR W/PGS TIN V-2 18CKT ROHS COMPLIANT: YES

MINIFITJRHDR VT DR W/PGS TIN V-2 18CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 18Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH8341 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 18Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH8341
Connector, Header, 18Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH8341
CONNECTOR, HEADER, 18POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 18POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 28AC9184 01AH8341
Product Name Minifitjrhdr Vt Dr W/pgs Tin V-2 18Ckt Rohs Compliant Molex Connector, Header, 18Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products