Molex Connector Systems Molex 39-29-9163

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Systems Molex - 54AH7902 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
54AH7902
Connector Systems Molex 54AH7902
Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series; Connector Shroud:-; Contact Material:Brass RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series; Connector Shroud:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Minifitjrhdr Vt Dr W/pgs Tin V-2 16Ckt Rohs Compliant Molex - 28AC9182 - Newark, An Avnet Company
Chicago, IL, United States
Minifitjrhdr Vt Dr W/pgs Tin V-2 16Ckt Rohs Compliant Molex
28AC9182
Minifitjrhdr Vt Dr W/pgs Tin V-2 16Ckt Rohs Compliant Molex 28AC9182
MINIFITJRHDR VT DR W/PGS TIN V-2 16CKT ROHS COMPLIANT: YES

MINIFITJRHDR VT DR W/PGS TIN V-2 16CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9163 54AH7902 28AC9182
Product Name Connector Systems Molex Minifitjrhdr Vt Dr W/pgs Tin V-2 16Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA23 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF023 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details