Molex Connectors Power 39-29-9162

Description
MINIFITJRHDR VT DR W/PGS TIN -2 16CKT
Request a Quote Datasheet
Description
MINIFITJRHDR VT DR W/PGS TIN -2 16CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 39-29-9162 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
39-29-9162
Connectors Power 39-29-9162
MINIFITJRHDR VT DR W/PGS TIN -2 16CKT

MINIFITJRHDR VT DR W/PGS TIN -2 16CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex - 97Y3467 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex
97Y3467
Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex 97Y3467
CONNECTOR, HEADER, 16POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9162 39-29-9162 97Y3467
Product Name Connectors Power Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details