Molex Plug & Socket Connector, Header, 12 Position, 4.2Mm; Pitch Spacing Molex 39-29-9124

Description
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 12 Position, 4.2Mm; Pitch Spacing Molex - 65K3309 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 12 Position, 4.2Mm; Pitch Spacing Molex
65K3309
Plug & Socket Connector, Header, 12 Position, 4.2Mm; Pitch Spacing Molex 65K3309
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 65K3309
Product Name Plug & Socket Connector, Header, 12 Position, 4.2Mm; Pitch Spacing Molex
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 102699-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details