Molex Connectors 39-29-9123

Description
MINIFITJRHDR VT DR W/PGS TIN -2 12CKT
Request a Quote
Description
MINIFITJRHDR VT DR W/PGS TIN -2 12CKT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-29-9123 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-29-9123
Connectors 39-29-9123
MINIFITJRHDR VT DR W/PGS TIN -2 12CKT

MINIFITJRHDR VT DR W/PGS TIN -2 12CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex - 97Y3466 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex
97Y3466
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex 97Y3466
CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9123 39-29-9123 97Y3466
Product Name Connectors Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details