Molex PCB Headers 39-29-9122

Description
Molex 39-29-9122 PCB Header
Request a Quote Datasheet
Description
Molex 39-29-9122 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6705635 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705635
PCB Headers 6705635
Molex 39-29-9122 PCB Header

Molex 39-29-9122 PCB Header

Supplier's Site
PCB Headers - 6705635P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705635P
PCB Headers 6705635P
Molex 39-29-9122 PCB Header

Molex 39-29-9122 PCB Header

Supplier's Site
Connectors Power - 39-29-9122 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
39-29-9122
Connectors Power 39-29-9122
MINIFITJRHDR VT DR W/PGS TIN V

MINIFITJRHDR VT DR W/PGS TIN V

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Systems Molex - 96W3656 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
96W3656
Connector Systems Molex 96W3656
Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6705635 6705635P 39-29-9122 39-29-9122 96W3656
Product Name PCB Headers PCB Headers Connectors Power Connector Systems Molex
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCB Headers - 147085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
View Details