Molex Connector, Header, 10Pos, 2Row, 4.2Mm; Product Range Molex 39-29-9104

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 10Pos, 2Row, 4.2Mm; Product Range Molex - 56H8281 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 4.2Mm; Product Range Molex
56H8281
Connector, Header, 10Pos, 2Row, 4.2Mm; Product Range Molex 56H8281
CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Product Range:Mini-Fit Jr. 5566 Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Product Range:Mini-Fit Jr. 5566 Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 39-29-9104 56H8281
Product Name Connector, Header, 10Pos, 2Row, 4.2Mm; Product Range Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug (Long) - 150113-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details