Molex PCB Headers 39-29-9089

Description
Molex 39-29-9089 PCB Header
Request a Quote Datasheet
Description
Molex 39-29-9089 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6705613 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705613
PCB Headers 6705613
Molex 39-29-9089 PCB Header

Molex 39-29-9089 PCB Header

Supplier's Site
PCB Headers - 6705613P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705613P
PCB Headers 6705613P
Molex 39-29-9089 PCB Header

Molex 39-29-9089 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Miscellaneous - 39-29-9089 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
39-29-9089
Connectors Miscellaneous 39-29-9089
A-5566-08A2GS

A-5566-08A2GS

Buy Now
Connector, Header, 8Pos, 2Row, 4.2Mm; Product Range Molex - 40C0078 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 4.2Mm; Product Range Molex
40C0078
Connector, Header, 8Pos, 2Row, 4.2Mm; Product Range Molex 40C0078
CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Product Range:Mini-Fit Jr. 5566 Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Product Range:Mini-Fit Jr. 5566 Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH8332 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH8332
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH8332
CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site
A-5566-08A2Gs Rohs Compliant Molex - 26AC7272 - Newark, An Avnet Company
Chicago, IL, United States
A-5566-08A2Gs Rohs Compliant Molex
26AC7272
A-5566-08A2Gs Rohs Compliant Molex 26AC7272
A-5566-08A2GS ROHS COMPLIANT: YES

A-5566-08A2GS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6705613 6705613P 39-29-9089 39-29-9089 40C0078 01AH8332 26AC7272
Product Name PCB Headers PCB Headers Connectors Miscellaneous Connector, Header, 8Pos, 2Row, 4.2Mm; Product Range Molex Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex A-5566-08A2Gs Rohs Compliant Molex
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data