The Molex 01AH8331 is a Mini-Fit Jr. vertical header connector featuring an 8-position, 2-row configuration with a 4.20mm pitch. It is designed for power and wire-to-board applications and is compatible with standard Mini-Fit female terminals. The connector has a maximum current rating of 9.0A per contact and can handle voltages up to 600V. It is constructed with a natural nylon resin and has tin-plated brass contacts. The header is fully shrouded, ensuring secure mating, and includes PCB retention features. It is suitable for a PCB thickness of 1.60mm and operates within a temperature range of -40°C to +105°C. The product is RoHS compliant and comes packaged in trays.
Connector
CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-29-9087 | 39-29-9087 | 01AH8331 |
| Product Name | Connectors | Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex | |
| Connector Type | Board to Board Connector; Wire to Board Connector |